TPI Corporation Radiant Element Heater CH22121C

Description
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 16.7/8.35 AMPERE CURRENT RATING 2/1 KW POWER RATING ALUMINUM HOUSING MATERIAL 6826/3413 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
Datasheet
Description
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 16.7/8.35 AMPERE CURRENT RATING 2/1 KW POWER RATING ALUMINUM HOUSING MATERIAL 6826/3413 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CH22121C - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CH22121C
Radiant Element Heater CH22121C
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 16.7/8.35 AMPERE CURRENT RATING 2/1 KW POWER RATING ALUMINUM HOUSING MATERIAL 6826/3413 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
  • PORTABLE, INFRARED TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CHAIN/MOVABLE CART MOUNTING
  • 16.7/8.35 AMPERE CURRENT RATING
  • 2/1 KW POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • 6826/3413 BTU HEATING CAPACITY
  • INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD
  • APPLICATION INTERIOR/PROTECTED OUTDOOR
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CH22121C
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Heated Drum Dolly -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
AC Voltage Required 120 to 240 volts
View Details