TPI Corporation Radiant Element Heater CP127

Description
2 FT X 4 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT RATING 750 W POWER RATING TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU/HR HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL AND INDUSTRIAL CP MODEL
Datasheet
Description
2 FT X 4 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT RATING 750 W POWER RATING TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU/HR HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL AND INDUSTRIAL CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CP127 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CP127
Radiant Element Heater CP127
2 FT X 4 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT RATING 750 W POWER RATING TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU/HR HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL AND INDUSTRIAL CP MODEL
  • 2 FT X 4 FT X 1 INCH SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 6.3 AMPERE AT 120 V/3.1 AMPERE AT 240 V CURRENT RATING
  • 750 W POWER RATING
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU/HR HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL AND INDUSTRIAL
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CP127
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01622.0-03 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 329 F (165 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Ceramic Heater Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
View Details