TPI Corporation Radiant Element Heater CV110YX

Description
COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1100 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3754 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1100 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3754 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV110YX - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV110YX
Radiant Element Heater CV110YX
COVE, INFRARED TYPE 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1100 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3754 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 108 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 5 AMPERE CURRENT RATING
  • 1100 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 3754 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV110YX
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2070B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH)
View Details