TPI Corporation Datasheets for Infrared Emitter Lamps

Heat lamps are also known as infrared emitters, infrared bulbs, infrared tubes, or infrared lamps. Heat lamps differ from illuminating lamps in their low filament temperature, resulting in much less light and more infrared radiation.
Infrared Emitter Lamps: Learn more

Product Name Notes
18-5/16 INCH OVERALL LENGTH 120 VAC VOLTAGE RATING 5/8 INCH DIAMETER 1000 W WATTAGE 5000 LIFE IN HOUR 671 MODEL
27-5/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 5/8 INCH DIAMETER 1425 W WATTAGE 5000 LIFE IN HOUR 671 MODEL
CLEAR COLOR 28-11/16 INCH OVERALL LENGTH 600 VAC VOLTAGE RATING 5/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 631 MODEL
RED COLOR 19-11/16 INCH OVERALL LENGTH 208 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
RED COLOR 19-11/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
RED COLOR 28-11/16 INCH OVERALL LENGTH 480 VAC VOLTAGE RATING 3/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL