TPI Corporation Radiant Heater Element 63125489

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63125489
Radiant Heater Element 63125489
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 342/343/MM-33A FIXTURE USED ON
  • 28-11/16 INCH OVERALL LENGTH
  • 25 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 480 VAC AT 50/60 HZ VOLTAGE RATING
  • VERTICAL/HORIZONTAL MOUNTING
  • 2500 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 631 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63125489
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
23 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details