TPI CorporationRadiant Element Heater34390THSS480V
Description
INFRARED TYPE
33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
1/3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CEILING/SURFACE MOUNTING
7.5 KW POWER RATING
STAINLESS STEEL HOUSING MATERIAL
BROWN ENAMEL HOUSING FINISH
25298 BTU HEATING CAPACITY
APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
THSS MODEL
TPI Corporation
Done
Datasheet
Description
INFRARED TYPE
33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
1/3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CEILING/SURFACE MOUNTING
7.5 KW POWER RATING
STAINLESS STEEL HOUSING MATERIAL
BROWN ENAMEL HOUSING FINISH
25298 BTU HEATING CAPACITY
APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
THSS MODEL
INFRARED TYPE
33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
1/3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CEILING/SURFACE MOUNTING
7.5 KW POWER RATING
STAINLESS STEEL HOUSING MATERIAL
BROWN ENAMEL HOUSING FINISH
25298 BTU HEATING CAPACITY
APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
THSS MODEL
INFRARED TYPE
33 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
1/3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CEILING/SURFACE MOUNTING
7.5 KW POWER RATING
STAINLESS STEEL HOUSING MATERIAL
BROWN ENAMEL HOUSING FINISH
25298 BTU HEATING CAPACITY
APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL