TPI Corporation Radiant Element Heater 462A30THSS480V

Description
INFRARED TYPE 46 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.3 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 24915 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet
Description
INFRARED TYPE 46 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.3 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 24915 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 462A30THSS480V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
462A30THSS480V
Radiant Element Heater 462A30THSS480V
INFRARED TYPE 46 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.3 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 24915 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
  • INFRARED TYPE
  • 46 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 7.3 KW POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 24915 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • THSS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 462A30THSS480V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
In-Line Forced Air Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1000 to 1400 F (538 to 760 C)
Heating Capacity 0.33 to 0.60 kW (1.11 to 2.05 MBH)
View Details