TPI Corporation Radiant Element Heater 46360THSS480V

Description
INFRARED TYPE 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 10.95 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 37372 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet
Description
INFRARED TYPE 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 10.95 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 37372 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 46360THSS480V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
46360THSS480V
Radiant Element Heater 46360THSS480V
INFRARED TYPE 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/SURFACE MOUNTING 10.95 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 37372 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
  • INFRARED TYPE
  • 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 10.95 KW POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 37372 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • THSS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 46360THSS480V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Heating Elements - 3742808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating (Sheath) Temperature 644 F (340 C)
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details