TPI Corporation Radiant Element Heater CP123

Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet
Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CP123 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CP123
Radiant Element Heater CP123
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
  • 2 FT X 2 FT X 1 INCH SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING
  • 375 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 1280 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CP123
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details