TPI Corporation Radiant Element Heater CV90YX

Description
COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING 900 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3072 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING 900 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3072 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV90YX - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV90YX
Radiant Element Heater CV90YX
COVE, INFRARED TYPE 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 4 AMPERE CURRENT RATING 900 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3072 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 84 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 4 AMPERE CURRENT RATING
  • 900 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 3072 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV90YX
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
PTC Air Heaters – MH Type - MH(W)-1040B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.45 kW (1.54 MBH)
AC Voltage Required 120 volts
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details