TPI Corporation Radiant Heater Element 63038579

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63038579
Radiant Heater Element 63038579
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 462/463/MM-46A FIXTURE USED ON
  • 41-11/16 INCH OVERALL LENGTH
  • 38 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 600 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 3800 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63038579
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Single-Tube L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 1.00 to 12.00 kW (3.41 to 40.94 MBH)
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details