TPI Corporation Radiant Heater Element 63036489

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3650 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3650 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63036489
Radiant Heater Element 63036489
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 3650 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 462/463/MM-46A FIXTURE USED ON
  • 41-11/16 INCH OVERALL LENGTH
  • 38 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 480 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 3650 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63036489
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
16 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1120M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details