TPI Corporation Radiant Element Heater RCP123

Description
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet
Description
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RCP123 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RCP123
Radiant Element Heater RCP123
ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING 375 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1280 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3.1 AMPERE AT 120 V/1.6 AMPERE AT 240 V CURRENT RATING
  • 375 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 1280 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • RCP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RCP123
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data