TPI Corporation Radiant Element Heater CV75YX

Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV75YX - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV75YX
Radiant Element Heater CV75YX
COVE, INFRARED TYPE 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 72 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 3.6 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV75YX
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Hi-Density Cartridge Heaters in Metric Sizes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 220 to 480 volts
Watt Density 4 to 32 W/in²
View Details