TPI Corporation Radiant Element Heater RCP802

Description
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet
Description
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RCP802 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RCP802
Radiant Element Heater RCP802
ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 1 AMPERE CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 1 AMPERE CURRENT RATING
  • 250 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 853 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • RCP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RCP802
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details