TPI Corporation Radiant Heater Element 6713492

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 550 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 550 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6713492 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6713492
Radiant Heater Element 6713492
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 550 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • FFH-512A FIXTURE USED ON
  • 19-1/2 INCH OVERALL LENGTH
  • 16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 550 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6713492
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Drum Heaters - 1799551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Drum Heater
Insulation Options Fiberglass; Fibreglass
AC Voltage Required 230 volts
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2050M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details