QUARTZ TUBE TYPE
COILED NICKEL CHROME ALLOY MATERIAL
OCH-46 FIXTURE USED ON
39-11/16 INCH OVERALL LENGTH
34-3/16 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1500 W POWER RATING
5000 LIFE IN HOUR
5/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 1800 DEG F
INCLUDES PORCELAIN END CAP
671 MODEL
TPI Corporation
Done
Description
QUARTZ TUBE TYPE
COILED NICKEL CHROME ALLOY MATERIAL
OCH-46 FIXTURE USED ON
39-11/16 INCH OVERALL LENGTH
34-3/16 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1500 W POWER RATING
5000 LIFE IN HOUR
5/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 1800 DEG F
INCLUDES PORCELAIN END CAP
671 MODEL
QUARTZ TUBE TYPE
COILED NICKEL CHROME ALLOY MATERIAL
OCH-46 FIXTURE USED ON
39-11/16 INCH OVERALL LENGTH
34-3/16 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
1500 W POWER RATING
5000 LIFE IN HOUR
5/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 1800 DEG F
INCLUDES PORCELAIN END CAP
671 MODEL