TPI Corporation Radiant Element Heater 22390THSS277V

Description
INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 16382 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 16382 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 22390THSS277V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
22390THSS277V
Radiant Element Heater 22390THSS277V
INFRARED TYPE 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.8 KW POWER RATING STAINLESS STEEL HOUSING MATERIAL 16382 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL THSS MODEL
  • INFRARED TYPE
  • 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 4.8 KW POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 16382 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • THSS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 22390THSS277V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details