TPI Corporation Radiant Element Heater CV12512X

Description
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 10 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 10 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV12512X - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV12512X
Radiant Element Heater CV12512X
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING MOUNTING 10 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CEILING MOUNTING
  • 10 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 4266 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV12512X
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1110M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details