TPI Corporation Radiant Heater Element 6715018

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6715018 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6715018
Radiant Heater Element 6715018
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-46 FIXTURE USED ON 39-11/16 INCH OVERALL LENGTH 34-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 277 VAC AT 50/60 HZ VOLTAGE RATING 2000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-46 FIXTURE USED ON
  • 39-11/16 INCH OVERALL LENGTH
  • 34-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 277 VAC AT 50/60 HZ VOLTAGE RATING
  • 2000 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6715018
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
?Quartz 1- and 3-Tube Style Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 220 F (82.22 to 104 C)
Heating Capacity 0.50 to 30.00 kW (1.71 to 102 MBH)
View Details