TPI Corporation Datasheets for Halogen Lamps

Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more

Product Name Notes
18-5/16 INCH OVERALL LENGTH 120 VAC VOLTAGE RATING 5/8 INCH DIAMETER 1000 W WATTAGE 5000 LIFE IN HOUR 671 MODEL
27-5/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 5/8 INCH DIAMETER 1425 W WATTAGE 5000 LIFE IN HOUR 671 MODEL
CLEAR COLOR 28-11/16 INCH OVERALL LENGTH 600 VAC VOLTAGE RATING 5/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 631 MODEL
RED COLOR 19-11/16 INCH OVERALL LENGTH 208 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
RED COLOR 19-11/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
RED COLOR 28-11/16 INCH OVERALL LENGTH 480 VAC VOLTAGE RATING 3/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL