TPI Corporation Radiant Heater Element HP5QT

Description
20 GAUGE STEEL MATERIAL 44-5/8 INCH OVERALL LENGTH 40 INCH HEATED LENGTH 240 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4800 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet
Description
20 GAUGE STEEL MATERIAL 44-5/8 INCH OVERALL LENGTH 40 INCH HEATED LENGTH 240 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4800 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - HP5QT - TPI Corporation
Gray, TN, USA
Radiant Heater Element
HP5QT
Radiant Heater Element HP5QT
20 GAUGE STEEL MATERIAL 44-5/8 INCH OVERALL LENGTH 40 INCH HEATED LENGTH 240 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4800 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
  • 20 GAUGE STEEL MATERIAL
  • 44-5/8 INCH OVERALL LENGTH
  • 40 INCH HEATED LENGTH
  • 240 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4800 W POWER RATING
  • APPROVAL ETL (CANADA AND US)
  • HEIGHT 56-1/2 INCH
  • HEATED AREA HEIGHT 44 INCH
  • APPLICATION AUTO COLLISION REPAIR SHOPS
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP5QT
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Tubular Heaters for Hot Runner Manifolds -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Sleeve (Sheath) Material None
View Details