TPI Corporation Datasheets for Humidifiers (industrial)

Industrial humidifiers add moisture to warm, circulated air in order to protect furnishings and reduce static electricity.
Humidifiers (industrial): Learn more

Product Name Notes
62 INCH 67 INCH 32 GALLON TANK CAPACITY 2500 SQ FT LENGTH 32 INCH MOTOR RATING 1/2 HP CURRENT RATING 13.4 AMPERE VOLTAGE RATING 120/240 V AIR FLOW RATE 9600...
74 INCH 86 INCH 40 GALLON TANK CAPACITY 4000 SQ FT LENGTH 36 INCH MOTOR RATING 1 HP CURRENT RATING 18 AMPERE VOLTAGE RATING 120/240 V AIR FLOW RATE 20000...
DURABLE POLYETHYLENE MATERIAL 37.5 INCH 59 INCH 8 HR CAPACITY EVAPORATIVE STYLE 42 GALLON TANK CAPACITY 900 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 23 INCH MOTOR RATING...
DURABLE POLYETHYLENE MATERIAL 62 INCH 67 INCH EVAPORATIVE STYLE 32 GALLON TANK CAPACITY 2500 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 32 INCH MOTOR RATING 1/2 HP CURRENT...
DURABLE POLYETHYLENE MATERIAL 74 INCH 86 INCH EVAPORATIVE STYLE 40 GALLON TANK CAPACITY 4000 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 36 INCH MOTOR RATING 1 HP CURRENT...