TPI Corporation Datasheets for Thermostats

Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.


Thermostats: Learn more

Product Name Notes
TG1
1-POLE CONTROL TYPE FH MODEL
120 TO 240 V VOLTAGE RATING 70 TO 130 DEG F TEMPERATURE RATING SPST CONTROL TYPE
120 TO 277 V VOLTAGE RATING 25 AMPERE CURRENT RATING 40 TO 100 DEG F TEMPERATURE RATING SPST CONTROL TYPE
120 TO 277 V VOLTAGE RATING 25 AMPERE CURRENT RATING 60 TO 120 DEG F TEMPERATURE RATING DPST CONTROL TYPE
120 TO 277 V VOLTAGE RATING 70 TO 140 DEG F TEMPERATURE RATING SPST CONTROL TYPE
120 V VOLTAGE RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE USED ON 3200 SERIES MIDSIZED FAN FORCED WALL HEATER
125 V VOLTAGE RATING 2-STAGE CONTROL TYPE
24 VAC VOLTAGE RATING CONNECTION R-C-R1 1-2-3-4-5 RF MODEL
240/208 V VOLTAGE RATING 40 TO 100 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE USED ON 3200 SERIES MIDSIZED FAN FORCED WALL HEATER
25 AMPERE CURRENT RATING 40 TO 110 DEG F TEMPERATURE RATING SPST CONTROL TYPE
70 TO 130 DEG F TEMPERATURE RATING SPST CONTROL TYPE
80 TO 130 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE
BROWN COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE...
BROWN COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE...
ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40...
ETL (CANADA AND US) APPROVAL 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE
ETL (CANADA AND US) APPROVAL 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE
ETL (CANADA AND US) APPROVAL CABINET APPLICATION DOUBLE POLE CONTROL TYPE
ETL (CANADA AND US) APPROVAL SOFFIT, STAIR RISER, UNDER UTILITY CABINET APPLICATION 1-POLE CONTROL TYPE USED ON TSH SERIES FAN FORCED KICK SPACE SPECIALTY HEATER TSH MODEL
LINE VOLTAGE THERMOSTAT TYPE 120 TO 277 V VOLTAGE RATING 25 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING DPST SWITCH TYPE
LINE VOLTAGE THERMOSTAT TYPE 2.875 INCH L X 4.375 INCH H X 2 INCH D SIZE UL APPROVAL 120 TO 240/277 VAC VOLTAGE RATING 22 AMPERE AT 120 TO 240...
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT...
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 480 VAC VOLTAGE RATING 22 AMPERE CURRENT...
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE...
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE...
LINE VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING...
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING 3/4 HP AT...
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT...
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING SPDT SWITCH TYPE...
LINE VOLTAGE THERMOSTAT TYPE WHITE COLOR UL, CSA APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 2-POLE SWITCH TYPE 2000 MODEL
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE...
LOW VOLTAGE PROGRAMMABLE THERMOSTAT TYPE 2.79 INCH W X 0.91 INCH D X 4.89 INCH H SIZE 40 TO 86 DEG F TEMPERATURE RATING CONTROL ACCURACY +/- 1 DEG F...
LOW VOLTAGE THERMOSTAT TYPE 5 INCH L X 0.875 INCH W X 4 INCH H SIZE CONNECTION 6 WIRE RF MODEL
LOW VOLTAGE THERMOSTAT TYPE 5-13/16 INCH L X 3-9/16 INCH H X 1-1/2 INCH D SIZE 750 MILLIVOLT VOLTAGE RATING 1 AMPERE CURRENT RATING 40 TO 90 DEG F TEMPERATURE...
LOW VOLTAGE THERMOSTAT TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-STAGE SWITCH TYPE
LOW VOLTAGE THERMOSTAT TYPE 50 TO 90 DEG F TEMPERATURE RATING 3.3 TO 20 KW POWER RATING SPST SWITCH TYPE
LOW VOLTAGE THERMOSTAT TYPE 50 TO 90 DEG F TEMPERATURE RATING SPST SWITCH TYPE
LOW VOLTAGE THERMOSTAT TYPE 6 INCH L X 1.25 INCH W X 4.5 INCH H SIZE 24 VAC VOLTAGE RATING CONNECTION R-C-R1 1-2-3-4-5 RF MODEL
LOW VOLTAGE THERMOSTAT TYPE BEIGE COLOR ETL (CANADA AND US) APPROVAL 120/277 V VOLTAGE RATING 22 AMPERE AT 120 V, 18 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE...
LOW VOLTAGE THERMOSTAT TYPE CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING RECTANGULAR HORIZONTAL/VERTICAL COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING UT MODEL
LOW VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK...
LOW VOLTAGE THERMOSTAT TYPE UL (CANADA) APPROVAL RECTANGULAR COVER TYPE 2 TO 3 DEG F TEMPERATURE RATING UT MODEL
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 1 AMPERE CURRENT RATING SQUARE COVER TYPE ROHS COMPLIANT RK MODEL
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL...
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL...
LOW VOLTAGE WALL THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING ROHS COMPLIANT RK...
UL, CSA APPROVAL 120/240 VAC VOLTAGE RATING 2.2 AMPERE AT 240 VAC, 4.4 AMPERE AT 120 VAC CURRENT RATING 50 VA AT 24 TO 240 VAC POWER RATING RELATIVE HUMIDITY...
UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPDT SWITCH TYPE ROHS COMPLIANT CASE MATERIAL...
UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL...
UL, CSA APPROVAL 125 VAC VOLTAGE RATING 13 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL...
WHITE COLOR 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE USED ON 4300 SERIES LOW PROFILE FAN FORCED WALL HEATER
WHITE COLOR 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE USED ON 4300 SERIES LOW PROFILE FAN FORCED WALL HEATER
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE...
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE...
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0...