TPI Corporation Radiant Heater Element 63138579

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63138579
Radiant Heater Element 63138579
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 462/463/MM-46A FIXTURE USED ON 41-11/16 INCH OVERALL LENGTH 38 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 600 VAC AT 50/60 HZ VOLTAGE RATING VERTICAL/HORIZONTAL MOUNTING 3800 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 631 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 462/463/MM-46A FIXTURE USED ON
  • 41-11/16 INCH OVERALL LENGTH
  • 38 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 600 VAC AT 50/60 HZ VOLTAGE RATING
  • VERTICAL/HORIZONTAL MOUNTING
  • 3800 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 631 MODEL
Supplier's Site

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63138579
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details