TPI Corporation Radiant Element Heater MM13A

Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING/SURFACE MOUNTING 500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 1707 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet
Description
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING/SURFACE MOUNTING 500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 1707 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - MM13A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
MM13A
Radiant Element Heater MM13A
INFRARED TYPE 3.75 INCH W X 3.38 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING CEILING/SURFACE MOUNTING 500 W POWER RATING ANODIZED ALUMINUM HOUSING MATERIAL 1707 BTU/HR HEATING CAPACITY APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL MM MODEL
  • INFRARED TYPE
  • 3.75 INCH W X 3.38 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 500 W POWER RATING
  • ANODIZED ALUMINUM HOUSING MATERIAL
  • 1707 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number MM13A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Triple-Tube L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details