TPI Corporation Radiant Element Heater 222A60TH277V

Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - 222A60TH277V - TPI Corporation
Gray, TN, USA
Radiant Element Heater
222A60TH277V
Radiant Element Heater 222A60TH277V
INFRARED TYPE 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE 1/3 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3.2 KW POWER RATING 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL BROWN ENAMEL HOUSING FINISH 10922 BTU HEATING CAPACITY APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL TH MODEL
  • INFRARED TYPE
  • 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE
  • 1/3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3.2 KW POWER RATING
  • 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL
  • BROWN ENAMEL HOUSING FINISH
  • 10922 BTU HEATING CAPACITY
  • APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE CONTROL
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 222A60TH277V
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data