TPI Corporation Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Product Name Notes
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 120 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 208 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 240 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F
1/2 INCH MALE CONDUIT MOUNTING SNAP-ON CONTACT TYPE 25 AMPERE CONTACT CURRENT RATING 240 V CONTACT VOLTAGE RATING AVERAGE TIME DELAY 45 SECOND TEMPERATURE RANGE 50 TO 90 DEG F...