TPI Corporation Radiant Heater Element 63025249

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63025249
Radiant Heater Element 63025249
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 342/343/MM-33A FIXTURE USED ON 28-11/16 INCH OVERALL LENGTH 25 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 2500 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 342/343/MM-33A FIXTURE USED ON
  • 28-11/16 INCH OVERALL LENGTH
  • 25 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 2500 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63025249
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
1 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2010M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details