TPI Corporation Radiant Element Heater OCH46208VE

Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH46208VE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH46208VE
Radiant Element Heater OCH46208VE
INFRARED TYPE 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CHAIN MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 6826 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CHAIN MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL
  • POWDER COATED BROWN HOUSING FINISH
  • 6826 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH46208VE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Superwatt®  High Watt Density Cartridge Heater - HS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.03 to 5.00 kW (0.0853 to 17.06 MBH)
View Details
EKOHEAT Induction Heater - 15/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 15.00 kW (51.18 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details