TPI Corporation Datasheets for Duct Heaters
Duct heaters are used to heat moving gas streams.
Duct Heaters: Learn more
| Product Name | Notes |
|---|---|
| MFH SERIES ENCLOSURE USED ON 120 V VOLTAGE RATING 1500 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6... | |
| MFH SERIES ENCLOSURE USED ON 208 V VOLTAGE RATING 2000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE... | |
| MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 2000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6... | |
| MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE 33 DEG F OPERATING TEMPERATURE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6... | |
| MFH SERIES ENCLOSURE USED ON 240 V VOLTAGE RATING 3000 W WATTAGE HOTPOD[TM] BRAND AIR FLOW RATE 250 CFM SPEED RATING 1500 RPM INLETS 6 INCH APPLICATION LARGER AREAS MFHE... |