TPI Corporation Radiant Element Heater CP125

Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.2 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1707 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet
Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.2 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1707 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CP125 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CP125
Radiant Element Heater CP125
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 4.2 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT RATING 500 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 1707 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
  • 2 FT X 2 FT X 1 INCH SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 4.2 AMPERE AT 120 V/2.1 AMPERE AT 240 V CURRENT RATING
  • 500 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 1707 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CP125
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
PTC Air Heaters – MH Type - MH(W)-1140S-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.55 kW (5.29 MBH)
AC Voltage Required 120 volts
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details