TPI Corporation Radiant Element Heater RPH208A

Description
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RPH208A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RPH208A
Radiant Element Heater RPH208A
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/SURFACE MOUNTING 7.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
  • INFRARED TYPE
  • 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 7.7 AMPERE CURRENT RATING
  • 1600 W POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 5461 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED
  • REFLECTOR MATERIAL COILZAK ALUMINUM
  • INCLUDES HEATING ELEMENT AND MOUNTING PLATE
  • RPH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RPH208A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 225/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 225.00 kW (768 MBH)
View Details
Tubular Heaters for Hot Runner Manifolds -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Sleeve (Sheath) Material None
View Details