TPI Corporation Radiant Element Heater FFH512A

Description
INFRARED TYPE 22 INCH L X 5 INCH W X 3 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5 AMPERE CURRENT RATING 550 W POWER RATING GOLD ANODIZED HOUSING FINISH 1877 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
Datasheet
Description
INFRARED TYPE 22 INCH L X 5 INCH W X 3 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5 AMPERE CURRENT RATING 550 W POWER RATING GOLD ANODIZED HOUSING FINISH 1877 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - FFH512A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
FFH512A
Radiant Element Heater FFH512A
INFRARED TYPE 22 INCH L X 5 INCH W X 3 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5 AMPERE CURRENT RATING 550 W POWER RATING GOLD ANODIZED HOUSING FINISH 1877 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
  • INFRARED TYPE
  • 22 INCH L X 5 INCH W X 3 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 5 AMPERE CURRENT RATING
  • 550 W POWER RATING
  • GOLD ANODIZED HOUSING FINISH
  • 1877 BTU/HR HEATING CAPACITY
  • REFLECTOR MATERIAL ALUMINUM
  • FFH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FFH512A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Triple-Tube L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details