TPI Corporation Radiant Element Heater CH64241C

Description
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
Datasheet
Description
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CH64241C - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CH64241C
Radiant Element Heater CH64241C
PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION INTERIOR/PROTECTED OUTDOOR CH MODEL
  • PORTABLE, INFRARED TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CHAIN/MOVABLE CART MOUNTING
  • 23.8/11.9 AMPERE CURRENT RATING
  • 5.7/2.85 KW POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • 19454/9727 BTU HEATING CAPACITY
  • INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD
  • APPLICATION INTERIOR/PROTECTED OUTDOOR
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CH64241C
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Metal Jacketed Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
AC Voltage Required 120 to 240 volts
View Details