TPI Corporation Radiant Element Heater PCH48C

Description
PORTABLE, INFRARED TYPE 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1500 W POWER RATING 20 GAUGE STEEL HOUSING MATERIAL POWDER COATED HOUSING FINISH 5120 BTU/HR HEATING CAPACITY PCH MODEL
Datasheet
Description
PORTABLE, INFRARED TYPE 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1500 W POWER RATING 20 GAUGE STEEL HOUSING MATERIAL POWDER COATED HOUSING FINISH 5120 BTU/HR HEATING CAPACITY PCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - PCH48C - TPI Corporation
Gray, TN, USA
Radiant Element Heater
PCH48C
Radiant Element Heater PCH48C
PORTABLE, INFRARED TYPE 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 1500 W POWER RATING 20 GAUGE STEEL HOUSING MATERIAL POWDER COATED HOUSING FINISH 5120 BTU/HR HEATING CAPACITY PCH MODEL
  • PORTABLE, INFRARED TYPE
  • 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 1500 W POWER RATING
  • 20 GAUGE STEEL HOUSING MATERIAL
  • POWDER COATED HOUSING FINISH
  • 5120 BTU/HR HEATING CAPACITY
  • PCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number PCH48C
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details