TPI Corporation Radiant Element Heater RPH240A

Description
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
Datasheet
Description
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RPH240A - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RPH240A
Radiant Element Heater RPH240A
INFRARED TYPE 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 6.7 AMPERE CURRENT RATING 1600 W POWER RATING STAINLESS STEEL HOUSING MATERIAL 5461 BTU/HR HEATING CAPACITY APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED REFLECTOR MATERIAL COILZAK ALUMINUM INCLUDES HEATING ELEMENT AND MOUNTING PLATE RPH MODEL
  • INFRARED TYPE
  • 24 INCH L X 5-3/8 INCH W X 4-1/2 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 6.7 AMPERE CURRENT RATING
  • 1600 W POWER RATING
  • STAINLESS STEEL HOUSING MATERIAL
  • 5461 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR SPOT HEATING AND OUTDOOR UNPROTECTED
  • REFLECTOR MATERIAL COILZAK ALUMINUM
  • INCLUDES HEATING ELEMENT AND MOUNTING PLATE
  • RPH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RPH240A
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Flanged Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 350 F (177 C)
Heating Capacity 1.00 to 15.00 kW (3.41 to 51.18 MBH)
View Details