TPI Corporation Radiant Heater Element 63016489

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63016489
Radiant Heater Element 63016489
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 222/223/MM-24A FIXTURE USED ON
  • 19-11/16 INCH OVERALL LENGTH
  • 16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 480 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 1600 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63016489
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details