TPI Corporation Radiant Heater Element 6713786

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6713786 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6713786
Radiant Heater Element 6713786
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING 3000 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-57 FIXTURE USED ON
  • 50-11/16 INCH OVERALL LENGTH
  • 45-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • 3000 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6713786
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Torches - 2121785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details
Flat Switch Cabinet Heater - RC 016 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.01 kW (0.0273 to 0.0444 MBH)
View Details
FIR (Far Infrared Ray) Ceramic Heater - FQFB-2500 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1130 F (610 C)
Heating Capacity 0.50 kW (1.71 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details