CLEAR QUARTZ LAMP TYPE
COILED TUNGSTEN FILAMENT MATERIAL
MM-13A FIXTURE USED ON
8-11/16 INCH OVERALL LENGTH
5 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
HORIZONTAL MOUNTING
500 W POWER RATING
5000 LIFE IN HOUR
3/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 4100 DEG F
INCLUDES SEALED PORCELAIN END CAP
630 MODEL
Description
CLEAR QUARTZ LAMP TYPE
COILED TUNGSTEN FILAMENT MATERIAL
MM-13A FIXTURE USED ON
8-11/16 INCH OVERALL LENGTH
5 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
HORIZONTAL MOUNTING
500 W POWER RATING
5000 LIFE IN HOUR
3/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 4100 DEG F
INCLUDES SEALED PORCELAIN END CAP
630 MODEL
CLEAR QUARTZ LAMP TYPE
COILED TUNGSTEN FILAMENT MATERIAL
MM-13A FIXTURE USED ON
8-11/16 INCH OVERALL LENGTH
5 INCH HEATED LENGTH
PIGTAIL CONNECTION TYPE
120 VAC AT 50/60 HZ VOLTAGE RATING
HORIZONTAL MOUNTING
500 W POWER RATING
5000 LIFE IN HOUR
3/8 INCH LAMP DIAMETER
COLOR TEMPERATURE 4100 DEG F
INCLUDES SEALED PORCELAIN END CAP
630 MODEL