TPI Corporation Radiant Element Heater CV100YX

Description
COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1000 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3413 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1000 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3413 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV100YX - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV100YX
Radiant Element Heater CV100YX
COVE, INFRARED TYPE 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1000 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 3413 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 5 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 3413 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV100YX
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data