TPI Corporation Radiant Element Heater CV125X

Description
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
Datasheet
Description
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CV125X - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CV125X
Radiant Element Heater CV125X
COVE, INFRARED TYPE 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 5 AMPERE CURRENT RATING 1250 W POWER RATING ALUMINUM HOUSING MATERIAL WHITE POWDER COATED HOUSING FINISH 4266 BTU HEATING CAPACITY CVX MODEL
  • COVE, INFRARED TYPE
  • 120 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING MOUNTING
  • 5 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • ALUMINUM HOUSING MATERIAL
  • WHITE POWDER COATED HOUSING FINISH
  • 4266 BTU HEATING CAPACITY
  • CVX MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CV125X
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
?Quartz 1- and 3-Tube Style Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 220 F (82.22 to 104 C)
Heating Capacity 0.50 to 30.00 kW (1.71 to 102 MBH)
View Details