TPI Corporation Radiant Element Heater FFH912B

Description
INFRARED TYPE 17 INCH L X 6 INCH W X 4 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 8 AMPERE CURRENT RATING 450/900 W POWER RATING BROWN ENAMEL HOUSING FINISH 3072 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
Datasheet
Description
INFRARED TYPE 17 INCH L X 6 INCH W X 4 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 8 AMPERE CURRENT RATING 450/900 W POWER RATING BROWN ENAMEL HOUSING FINISH 3072 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - FFH912B - TPI Corporation
Gray, TN, USA
Radiant Element Heater
FFH912B
Radiant Element Heater FFH912B
INFRARED TYPE 17 INCH L X 6 INCH W X 4 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 8 AMPERE CURRENT RATING 450/900 W POWER RATING BROWN ENAMEL HOUSING FINISH 3072 BTU/HR HEATING CAPACITY REFLECTOR MATERIAL ALUMINUM FFH MODEL
  • INFRARED TYPE
  • 17 INCH L X 6 INCH W X 4 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 8 AMPERE CURRENT RATING
  • 450/900 W POWER RATING
  • BROWN ENAMEL HOUSING FINISH
  • 3072 BTU/HR HEATING CAPACITY
  • REFLECTOR MATERIAL ALUMINUM
  • FFH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FFH912B
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details