TPI Corporation Radiant Element Heater RCP707

Description
ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet
Description
ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - RCP707 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
RCP707
Radiant Element Heater RCP707
ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING/SURFACE MOUNTING 3 AMPERE CURRENT RATING 750 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 2560 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL RCP MODEL
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 3 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 2560 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • RCP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number RCP707
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Tempco-Pak Cable Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Heating Cables; Cable or Coil Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Sleeve (Sheath) Material Stainless Steel; Inconel® 600
View Details