TPI Corporation Radiant Heater Element 63016249

Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet
Description
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Radiant Heater Element
63016249
Radiant Heater Element 63016249
CLEAR QUARTZ LAMP TYPE COILED TUNGSTEN FILAMENT MATERIAL 222/223/MM-24A FIXTURE USED ON 19-11/16 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 240 VAC AT 50/60 HZ VOLTAGE RATING HORIZONTAL MOUNTING 1600 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 4100 DEG F INCLUDES SEALED PORCELAIN END CAP 630 MODEL
  • CLEAR QUARTZ LAMP TYPE
  • COILED TUNGSTEN FILAMENT MATERIAL
  • 222/223/MM-24A FIXTURE USED ON
  • 19-11/16 INCH OVERALL LENGTH
  • 16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • HORIZONTAL MOUNTING
  • 1600 W POWER RATING
  • 5000 LIFE IN HOUR
  • 3/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 4100 DEG F
  • INCLUDES SEALED PORCELAIN END CAP
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 63016249
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2687320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Heating Capacity 12.00 kW (40.94 MBH)
AC Voltage Required 230 to 415 volts
View Details
Enclosure Heater - CS 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details