TPI Corporation Radiant Heater Element HP6QT

Description
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 26.7 AMPERE CURRENT RATING 6400 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet
Description
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 26.7 AMPERE CURRENT RATING 6400 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - HP6QT - TPI Corporation
Gray, TN, USA
Radiant Heater Element
HP6QT
Radiant Heater Element HP6QT
20 GAUGE STEEL MATERIAL 66-5/8 INCH OVERALL LENGTH 61 INCH HEATED LENGTH 240 V VOLTAGE RATING 26.7 AMPERE CURRENT RATING 6400 W POWER RATING APPROVAL ETL (CANADA AND US) HEIGHT 56-1/2 INCH HEATED AREA HEIGHT 44 INCH APPLICATION AUTO COLLISION REPAIR SHOPS HP MODEL
  • 20 GAUGE STEEL MATERIAL
  • 66-5/8 INCH OVERALL LENGTH
  • 61 INCH HEATED LENGTH
  • 240 V VOLTAGE RATING
  • 26.7 AMPERE CURRENT RATING
  • 6400 W POWER RATING
  • APPROVAL ETL (CANADA AND US)
  • HEIGHT 56-1/2 INCH
  • HEATED AREA HEIGHT 44 INCH
  • APPLICATION AUTO COLLISION REPAIR SHOPS
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP6QT
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details