TPI Corporation Radiant Heater Element 6713454

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-912B FIXTURE USED ON 12-15/16 INCH OVERALL LENGTH 8-7/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 450 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-912B FIXTURE USED ON 12-15/16 INCH OVERALL LENGTH 8-7/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 450 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6713454 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6713454
Radiant Heater Element 6713454
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-912B FIXTURE USED ON 12-15/16 INCH OVERALL LENGTH 8-7/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 450 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • FFH-912B FIXTURE USED ON
  • 12-15/16 INCH OVERALL LENGTH
  • 8-7/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 450 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6713454
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2257032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 212 F (100 C)
Heating Capacity 0.06 kW (0.2047 MBH)
View Details
High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
PTC Air Heaters – MTH Type - MTH(W)-2110M(B)-150S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.25 kW (4.26 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details