TPI Corporation Radiant Heater Element 6715058

Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING 2250 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet
Description
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING 2250 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Heater Element - 6715058 - TPI Corporation
Gray, TN, USA
Radiant Heater Element
6715058
Radiant Heater Element 6715058
QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL OCH-57 FIXTURE USED ON 50-11/16 INCH OVERALL LENGTH 45-3/16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 480 VAC AT 50/60 HZ VOLTAGE RATING 2250 W POWER RATING 5000 LIFE IN HOUR 5/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN END CAP 671 MODEL
  • QUARTZ TUBE TYPE
  • COILED NICKEL CHROME ALLOY MATERIAL
  • OCH-57 FIXTURE USED ON
  • 50-11/16 INCH OVERALL LENGTH
  • 45-3/16 INCH HEATED LENGTH
  • PIGTAIL CONNECTION TYPE
  • 480 VAC AT 50/60 HZ VOLTAGE RATING
  • 2250 W POWER RATING
  • 5000 LIFE IN HOUR
  • 5/8 INCH LAMP DIAMETER
  • COLOR TEMPERATURE 1800 DEG F
  • INCLUDES PORCELAIN END CAP
  • 671 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6715058
Product Name Radiant Heater Element
Heater Type Radiant Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Finned Channel Strip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.25 to 4.15 kW (0.8530 to 14.16 MBH)
View Details