TPI Corporation Radiant Element Heater OCH57480VE

Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet
Description
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - OCH57480VE - TPI Corporation
Gray, TN, USA
Radiant Element Heater
OCH57480VE
Radiant Element Heater OCH57480VE
INFRARED TYPE 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CHAIN MOUNTING 4.7 AMPERE CURRENT RATING 2250 W POWER RATING 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL POWDER COATED BROWN HOUSING FINISH 7679 BTU/HR HEATING CAPACITY APPLICATION INDOOR, OUTDOOR OCH MODEL
  • INFRARED TYPE
  • 53 INCH L X 5.4 INCH W X 6.5 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CHAIN MOUNTING
  • 4.7 AMPERE CURRENT RATING
  • 2250 W POWER RATING
  • 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL
  • POWDER COATED BROWN HOUSING FINISH
  • 7679 BTU/HR HEATING CAPACITY
  • APPLICATION INDOOR, OUTDOOR
  • OCH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number OCH57480VE
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details