TPI Corporation Radiant Element Heater CP122

Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet
Description
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiant Element Heater - CP122 - TPI Corporation
Gray, TN, USA
Radiant Element Heater
CP122
Radiant Element Heater CP122
2 FT X 2 FT X 1 INCH SIZE ETL (CANADA AND US) APPROVAL 120/240 V VOLTAGE RATING CEILING/SURFACE MOUNTING 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING 250 W POWER RATING STEEL HOUSING MATERIAL TEXTURED WHITE POWDER COATED HOUSING FINISH 853 BTU HEATING CAPACITY APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL CP MODEL
  • 2 FT X 2 FT X 1 INCH SIZE
  • ETL (CANADA AND US) APPROVAL
  • 120/240 V VOLTAGE RATING
  • CEILING/SURFACE MOUNTING
  • 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING
  • 250 W POWER RATING
  • STEEL HOUSING MATERIAL
  • TEXTURED WHITE POWDER COATED HOUSING FINISH
  • 853 BTU HEATING CAPACITY
  • APPLICATION HOMES, SCHOOLS, HOSPITALS, MOTELS, COMMERCIAL, INDUSTRIAL
  • CP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number CP122
Product Name Radiant Element Heater
Heater Type Radiant Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Tubular Heaters for Hot Runner Manifolds -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Sleeve (Sheath) Material None
View Details